EN
  • EN
  • DE

MC74VHC1G05DFT1G

Part No MC74VHC1G05DFT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SGL OPEN DRN SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 022823-MC74VHC1G05DFT1G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G05DFT1G CAD Model

Description

ON Semiconductor MC74VHC1G05DFT1G Inverter

The MC74VHC1G05DFT1G is a high-performance CMOS inverter with Schmitt-trigger inputs, manufactured by ON Semiconductor. This device is designed to meet the stringent requirements of today's advanced digital electronics. It features a single gate inverter configuration and is optimized for low power consumption while providing a high-speed interface between different voltage domains.

Constructed with silicon gate CMOS technology, the MC74VHC1G05DFT1G offers a robust and reliable solution for a wide range of applications. It provides a 5V tolerant input which can be interfaced to 5V logic levels even when operating at 3.3V. This level of versatility makes it suitable for interfacing with microcontrollers, logic conversion, and signal inversion in mixed 3.3V/5V systems.

The inverter's Schmitt-trigger input has hysteresis, which increases noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, enhancing the device's performance in environments with electrical noise. This feature is particularly important in applications where signal integrity is critical.

The MC74VHC1G05DFT1G operates over a broad voltage range from 2.0V to 5.5V and is characterized for operation from -55°C to +125°C, making it suitable for use in industrial and automotive environments. Its low power dissipation and high noise immunity are in line with the requirements of JEDEC standard no. 7A.

This inverter comes in a compact SOT-353 (SC-70) package, which is ideal for space-constrained applications. The small footprint of the package allows for high-density mounting and is compatible with automated assembly processes, contributing to a reduction in overall production costs.

Key features of the MC74VHC1G05DFT1G include:

  • High speed: t<sub>PD = 3.9ns (typ.) at V<sub>CC = 5V
  • Low power dissipation: I<sub>CC = 1µA (max.) at T<sub>A = 25°C
  • High noise immunity: V<sub>NIH = V<sub>NIL = 28% V<sub>CC (min.)
  • Power down protection provided on inputs
  • Low noise: V<sub>OLP = 0.8V (max.)
  • Functional down to 2.0V
  • Pin and function compatible with other standard logic families

Overall, the MC74VHC1G05DFT1G from ON Semiconductor is a versatile and reliable component that offers the performance and features needed for modern digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess