EN
  • EN
  • DE
  • IT

MC74VHC1G132DTT1

Part No MC74VHC1G132DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.65 V to 1.45 V
Logic Level - High 2.25 V to 3.7 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 208023-MC74VHC1G132DTT1
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G132DTT1 CAD Model

Description

Product Overview: MC74VHC1G132DTT1

The MC74VHC1G132DTT1 is a high-speed CMOS logic gate IC manufactured by ON Semiconductor, a leader in the semiconductor industry. This particular IC is a single 2-input NAND Schmitt Trigger, designed to operate with a power supply range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. The MC74VHC1G132DTT1 is a versatile component that can be used in a wide range of applications, including signal processing, computer logic, and consumer electronics.

Key Features

  • Logic Type: 2-Input NAND Schmitt Trigger
  • Operating Voltage: 2.0V to 5.5V
  • High Speed: Propagation delay time is significantly reduced, ensuring swift signal processing.
  • Low Power Consumption: Designed for energy efficiency, which is ideal for battery-powered devices.
  • High Noise Immunity: Schmitt Trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.
  • Operating Temperature: -55°C to +125°C, making it robust for industrial applications.
  • Package: Supplied in a space-saving 5-pin TSOP package.

Applications

The MC74VHC1G132DTT1 is engineered for use in a variety of digital applications. Its Schmitt Trigger input makes it particularly useful in environments with electrical noise, as it can stabilize signals that may have become degraded. This feature is essential for applications such as:

  • Wave and pulse shapers
  • Signal line receivers
  • Debouncing circuits for switches and relays
  • Glitch removal systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC74VHC1G132DTT1 is no exception, as it goes through rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding conditions. It also complies with the stringent requirements of the automotive industry's standard AEC-Q100.

Environmental Compliance

The MC74VHC1G132DTT1 adheres to environmental standards, including RoHS and Pb-Free, which means it is manufactured with a focus on environmental safety and sustainability.

Whether you are designing a new system or upgrading an existing platform, the MC74VHC1G132DTT1 from ON Semiconductor is a solid choice for a reliable and efficient NAND Schmitt Trigger logic gate.

You May Also Be Interested in

STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
HEX INVERTER
Lowest to $0.1308

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0898 $65.1050
1,755+ $0.0737 $129.3435
2,720+ $0.0715 $194.4800
3,750+ $0.0691 $259.1250
4,840+ $0.0670 $324.2800
6,480+ $0.0599 $388.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,805 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess