EN
  • EN
  • DE

MC74VHC1GT126DF1G

Part No MC74VHC1GT126DF1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS Automotive 5-Pin SC-88A T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Number of Pins 5
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1077923-MC74VHC1GT126DF1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT126DF1G CAD Model

Description

The MC74VHC1GT126DF1G is a high-performance, single non-inverting buffer fabricated with silicon gate CMOS technology from ON Semiconductor. It boasts a robust design that ensures optimal functionality in a variety of electronic applications. This buffer is designed to interface between two different voltage domains, offering level shifting capabilities that make it an ideal choice for multi-voltage systems.

Key Features

  • High-Speed Operation: The MC74VHC1GT126DF1G is capable of high-speed operation, with a typical propagation delay time of only 5.3ns when loaded with a 50pF capacitance and powered by a 5V supply.
  • Power Down Protection: This device is equipped with power down protection on its inputs, ensuring that it remains undamaged if the input is at a high voltage level while the device is powered down.
  • High Noise Immunity: Characterized by a high noise immunity of VNN = 28%, the buffer is less susceptible to spurious signals, making it reliable in noisy environments.
  • Low Power Dissipation: The MC74VHC1GT126DF1G is designed for low power dissipation, consuming only 2µA of quiescent current, which is beneficial for power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 5.5V, providing flexibility in various system designs.
  • Lead-Free and RoHS Compliant: As a commitment to environmental sustainability, this product is lead-free and RoHS compliant, reducing the environmental impact of electronic components.

Applications

The MC74VHC1GT126DF1G is suitable for a broad range of applications, including:

  • Level translation for mixed-voltage systems
  • Signal buffering in digital communication systems
  • Bus isolation and protection
  • Memory interfacing
  • Portable devices where power efficiency is critical

Package Information

The device is offered in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint of this package allows for efficient use of board space without compromising performance.

With its combination of high-speed operation, power efficiency, and noise immunity, the MC74VHC1GT126DF1G from ON Semiconductor is a versatile choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess