EN
  • EN
  • DE

MC74VHC245DTG

Part No MC74VHC245DTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus XCVR Single 8-CH 3-ST Automotive 20-Pin TSSOP W Tube / IC BUS TRANSCVR 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 788001-MC74VHC245DTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74VHC245
Introduction Date July 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC74VHC245DTG CAD Model

Description

ON Semiconductor MC74VHC245DTG Octal Bus Transceiver

The ON Semiconductor MC74VHC245DTG is a high-speed, octal bus transceiver designed to address the requirements for asynchronous communication between data buses. With its advanced CMOS technology, this device offers a perfect blend of power efficiency and performance, making it suitable for a wide range of applications in the consumer, automotive, and industrial sectors.

The MC74VHC245DTG is capable of bidirectional data flow and provides both high drive (source) and high sink current capabilities, allowing it to drive heavy loads with minimal distortion. This feature is particularly useful in applications that require robust signal integrity over long distances or through noisy environments.

One of the key features of this transceiver is its ability to operate with a supply voltage ranging from 2V to 5.5V, which provides designers with the flexibility to integrate the device into both low-voltage and standard operating environments. This versatility ensures that the MC74VHC245DTG can be used in systems that have different logic levels, encouraging a smooth interface without the need for additional level-shifting components.

The device comes in a TSSOP-20 package, which is known for its compact footprint. This space-saving design is ideal for modern electronic systems where board space is at a premium. Additionally, the MC74VHC245DTG features a non-inverting design, which simplifies the circuit layout by eliminating the need for signal inversion.

ON Semiconductor has equipped the MC74VHC245DTG with an output enable (OE) feature that allows the output drivers to be disabled, thus placing the I/O ports in a high impedance state. This functionality is crucial when multiple transceivers are connected to the same data bus, as it prevents bus contention and allows for safe multiplexing of data lines.

Overall, the MC74VHC245DTG from ON Semiconductor is a robust and reliable solution for facilitating communication between data buses. Its high-speed performance, low power consumption, and compatibility with multiple voltage levels make it an excellent choice for designers looking to enhance their systems with efficient and effective data transmission capabilities.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess