EN
  • EN
  • DE

MC74VHCT373ADTRG

Part No MC74VHCT373ADTRG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT 2ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 5.1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 133686-MC74VHCT373ADTRG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT373ADTRG CAD Model

Description

ON Semiconductor MC74VHCT373ADTRG Octal Transparent Latch

The ON Semiconductor MC74VHCT373ADTRG is a high-performance, octal transparent latch that integrates eight latches with three-state outputs for bus-oriented applications. This IC device is designed to be used in systems that require the storage of eight bits of data. Each latch is D-type and edge-triggered, allowing for the efficient handling of data flow in digital systems.

Constructed with advanced high-speed CMOS technology (VHCT), the MC74VHCT373ADTRG offers a compelling mix of speed and power efficiency. This makes it particularly suitable for interfacing with TTL levels while operating at the lower voltage and power levels associated with CMOS devices. The IC is characterized for operation from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

The device features a common latch enable (LE) input and a common output enable (OE) input. When LE is held high, the Q outputs will follow the data (D) inputs. If LE is taken low, the Q outputs will be latched at the levels set up at the D inputs. The OE input, when taken low, places the eight outputs in a normal state; when OE is high, the outputs are in a high-impedance state, allowing for connection to a bus without affecting the bus state.

Additionally, the MC74VHCT373ADTRG boasts a fast propagation delay time, adding to its suitability for high-speed applications. The device is supplied in a TSSOP-20 package, which is optimized for reduced space on PCBs, making it an excellent choice for compact designs.

Key features of the MC74VHCT373ADTRG include:

  • Logic Type: Octal Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed CMOS Technology
  • Temperature Range: -55°C to +125°C
  • Package Type: TSSOP-20

Whether used in data storage, communication systems, or computing applications, the ON Semiconductor MC74VHCT373ADTRG is a robust and versatile component that delivers the reliability and performance required in today's demanding electronic environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess