Product Overview: MC74VHCT540ADW from ON Semiconductor
The MC74VHCT540ADW is a high-performance, octal buffer and line driver designed to interface with 5V systems in ON Semiconductor's advanced high-speed CMOS technology. This integrated circuit (IC) is a crucial component for applications requiring the conversion of high-speed signals from 3.3V to 5V levels, making it an ideal choice for mixed 3.3V/5V systems.
Featuring eight non-inverting buffers with 3-state outputs, the MC74VHCT540ADW ensures that it can be used in bus-oriented systems where the need to send or receive data requires a flexible connection. These 3-state outputs, which can be placed in a high impedance state, allow for multiple devices to share a common data path.
The device is characterized for operation from -55°C to +125°C, providing reliable performance across a wide temperature range, making it suitable for demanding industrial applications. The MC74VHCT540ADW comes in a 20-lead SOIC package, offering a compact solution that is both space-saving and conducive to efficient PCB layout.
Key Features:
- High-Speed CMOS Technology
- Octal Bus Interface
- 3-State Non-Inverting Outputs
- 5V Tolerant Inputs
- Output Drive Capability: 8 LSTTL Loads
- Typical VOLP (Output Ground Bounce)
- Typical VOHV (Output VOH Undershoot) > 2V at VCC = 5V, TA = 25°C
- ESD Protection > 2000V
- Pb-Free Packages are Available
The device's tolerance to 5V inputs allows for the direct interfacing with TTL levels, while its high noise immunity and low power consumption make it an efficient choice for modern electronic systems. The MC74VHCT540ADW also offers protection against electrostatic discharge (ESD) greater than 2000V, ensuring robustness and longevity in environments where ESD events are a concern.
Whether used in telecom infrastructure, computing, or consumer electronics, the MC74VHCT540ADW by ON Semiconductor delivers the performance and reliability expected from a leading semiconductor provider. Its availability in Pb-free packages also demonstrates ON Semiconductor's commitment to environmentally friendly manufacturing practices.