EN
  • EN
  • DE

MC7806BD2TG

Part No MC7806BD2TG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 6V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 6V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 8mA
PSRR 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 6V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 208042-MC7806BD2TG
Ultra Librarian 3D Model Ultra Librarian MC7806BD2TG CAD Model

Description

ON Semiconductor MC7806BD2TG Voltage Regulator

The ON Semiconductor MC7806BD2TG is a highly reliable, fixed voltage regulator designed to provide a steady 6 volts output from a wider input voltage range. This component is an essential building block in electronic circuits, ensuring that sensitive devices receive a constant voltage, which is critical for maintaining performance and preventing damage due to voltage fluctuations.

The MC7806BD2TG is part of the MC78xx series of linear voltage regulators that are known for their ease of use and robust performance. It is capable of delivering up to 1A of output current, which makes it suitable for a variety of applications ranging from simple power supplies to complex industrial systems.

This voltage regulator features several protective measures to ensure long-term reliability. It includes thermal shutdown capabilities, which protect the device from overheating, as well as short circuit protection that prevents damage from output overloads. Furthermore, the MC7806BD2TG incorporates a safe-area compensation, making it stable with capacitive loads.

The ON Semiconductor MC7806BD2TG comes in a TO-263 (D2PAK) surface-mount package, which is widely used in modern electronic designs due to its compact size and excellent thermal performance. Its small footprint allows for efficient use of PCB space, making it an ideal choice for space-constrained applications.

Specifications of the MC7806BD2TG include:

  • Output Voltage: 6V
  • Output Current: Up to 1A
  • Input Voltage Range: Up to 35V
  • Thermal Overload Protection
  • Short Circuit Protection
  • Safe-Area Compensation
  • Package: TO-263 (D2PAK) Surface-Mount
  • Operating Temperature Range: 0°C to +125°C

Whether you are designing power supplies for consumer electronics, automotive systems, or industrial equipment, the MC7806BD2TG offers a reliable solution for your voltage regulation needs. Its combination of performance, protection features, and packaging make it a versatile choice that can be confidently integrated into a wide range of electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess