EN
  • EN
  • DE

MC7812ACD2TR4G

Part No MC7812ACD2TR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6mA
PSRR 60dB (1kHz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 022869-MC7812ACD2TR4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7812ACD2TR4G CAD Model

Description

ON Semiconductor MC7812ACD2TR4G Voltage Regulator

The ON Semiconductor MC7812ACD2TR4G is a robust linear voltage regulator designed to deliver a fixed output voltage of 12V with an impressive accuracy. This reliable component is a part of ON Semiconductor's expansive MC78 series, and it comes in a compact surface-mount D2PAK package, making it suitable for a wide array of applications where space is at a premium and power efficiency is crucial.

With an ability to handle an input voltage range from 14.5V to 27V, the MC7812ACD2TR4G ensures a stable and consistent output, making it an ideal choice for high-reliability applications. The device is capable of supplying a maximum output current of 1A, which caters to a broad spectrum of medium-power requirements. Its thermal overload protection and short-circuit protection features safeguard the device and the system it is integrated into from potential damage due to abnormal operating conditions.

The MC7812ACD2TR4G is not only efficient and reliable but also versatile. It is widely used in consumer electronics, telecommunications, and industrial equipment. The device's ability to maintain a stable voltage in the presence of input fluctuations or varying load conditions makes it an essential component for power management solutions.

Key features of the MC7812ACD2TR4G include:

  • Fixed Output Voltage: 12V with high accuracy
  • Input Voltage Range: 14.5V to 27V
  • Output Current: Up to 1A
  • Package Type: Surface-mount D2PAK
  • Thermal Overload Protection
  • Short Circuit Protection
  • Low Dropout Voltage
  • Low Quiescent Current

Engineers and designers can rely on the MC7812ACD2TR4G for a stable power supply in their circuits. With its easy-to-integrate surface-mount package, the device simplifies PCB design and helps to accelerate the product development process. Whether you're designing consumer gadgets, industrial control systems, or communication infrastructure, the MC7812ACD2TR4G from ON Semiconductor is a trustworthy and efficient solution for your voltage regulation needs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0355 $51.7750
120+ $0.8497 $101.9640
185+ $0.8231 $152.2735
255+ $0.7966 $203.1330
325+ $0.7700 $250.2500
435+ $0.6904 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,335 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess