The ON Semiconductor MC78M05BT is a fixed-voltage integrated-circuit voltage regulator designed for a wide range of applications. This regulator provides a stable 5V output, which is essential for maintaining consistent performance in electronic circuits. It is an ideal choice for small power supplies, instrumentation panels, and other electronic devices that require a regulated 5V supply.
Key Features
- Output Voltage: Precisely regulated 5V output, with an accuracy of ±2% at 25°C.
- Output Current: Capable of delivering up to 500mA of output current, suitable for moderate power needs.
- Thermal Overload Protection: Features built-in thermal overload protection that shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: The device includes short circuit protection to safeguard against faults and excessive power draw.
- No External Components Required: Designed for ease of use, this voltage regulator operates without the need for external components, though capacitors can be added to enhance performance.
- Package Type: Available in a TO-220 package, which is known for its robustness and ease of mounting on printed circuit boards.
Applications
The MC78M05BT is highly versatile and can be used in a variety of electronic applications, including:
- Consumer Electronics
- Computer Systems
- Power Management Solutions
- Instrumentation Panels
- Telecommunication Devices
Reliability and Performance
ON Semiconductor is renowned for its commitment to quality and reliability, and the MC78M05BT is no exception. This voltage regulator is designed to deliver consistent performance and is manufactured to meet the stringent requirements of the electronic components industry. With its robust protection features and stable output, the MC78M05BT is a reliable choice for ensuring the longevity and efficiency of your electronic devices.