ON Semiconductor MC78T15C Voltage Regulator
The MC78T15C is a highly reliable, fixed-voltage integrated circuit regulator designed and produced by ON Semiconductor. This regulator is specifically engineered to maintain a constant 15V output voltage, providing an efficient and stable power supply for a wide array of electronic devices and applications.
Key Features
- Output Voltage: Precisely regulated 15V output, making it ideal for applications that require a consistent voltage level.
- Output Current: Capable of delivering up to 3A of output current, providing sufficient power for most medium-power requirements.
- Thermal Overload Protection: Equipped with built-in thermal overload protection that safeguards the device against excessive temperature and potential damage.
- Short Circuit Protection: Features internal short circuit protection, ensuring reliable operation even in adverse conditions.
- Safe-Area Compensation: The regulator includes safe-area compensation, which makes it stable under varying load conditions and prevents it from going into thermal runaway.
- High Power Dissipation: With its robust design, the MC78T15C can handle high levels of power dissipation, making it suitable for a wide range of power applications.
- Package: Available in a TO-220 package that is easy to mount and compatible with standard PCB layouts.
Applications
The MC78T15C is versatile and can be used in various applications, including but not limited to:
- Consumer electronics
- Telecommunication devices
- Computer systems
- Industrial equipment
- Automotive applications
ON Semiconductor's commitment to quality ensures that the MC78T15C voltage regulator meets the rigorous standards required for electronic components. Whether you are designing a new device or looking for a reliable power supply solution, the MC78T15C offers the performance and durability necessary for your power regulation needs.
With its precise voltage regulation, ample current capacity, and protective features, the MC78T15C from ON Semiconductor stands as a top choice for engineers and designers looking for a dependable 15V voltage regulator.