EN
  • EN
  • DE

MC79L12ACDRG

Part No MC79L12ACDRG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830452-MC79L12ACDRG
Ultra Librarian 3D Model Ultra Librarian MC79L12ACDRG CAD Model

Description

ON Semiconductor MC79L12ACDRG Voltage Regulator

The ON Semiconductor MC79L12ACDRG is a linear voltage regulator integrated circuit designed to deliver a stable -12V output voltage. This component is part of the MC79 series, which is known for providing high-quality voltage regulation solutions for a variety of electronic applications. The MC79L12ACDRG is specifically engineered to maintain a consistent negative voltage, making it an ideal choice for power supply designs that require a regulated negative rail.

Key Features

  • Output Voltage: The device provides a fixed output voltage of -12V, which can be crucial for circuits that rely on a stable negative voltage supply.
  • Output Current: Capable of delivering up to 100mA of output current, the MC79L12ACDRG can support a range of low-power applications.
  • Thermal Overload Protection: To ensure reliability and longevity, the device includes thermal overload protection that shuts down the regulator should it become excessively hot.
  • Short Circuit Protection: The built-in short circuit protection feature helps to prevent damage to the voltage regulator and the connected circuitry in the event of a fault.
  • No External Components Required: This regulator is designed to work without the need for additional external components, simplifying the design and reducing the overall bill of materials.
  • Package: The MC79L12ACDRG comes in a compact SOIC-8 package, which is suitable for space-constrained applications and allows for efficient PCB layout.

Applications

The MC79L12ACDRG is versatile and can be used in various electronic devices and systems, including:

  • Power supplies for analog and digital circuits that require a negative voltage rail.
  • Consumer electronics such as audio and video equipment.
  • Automotive applications where a stable negative voltage is needed.
  • Instrumentation and control systems.
  • Telecommunication devices.

ON Semiconductor's commitment to quality ensures that the MC79L12ACDRG voltage regulator meets the stringent requirements of modern electronic systems. With its robust protection features and reliable output, this component is an excellent choice for designers looking to create stable and efficient power supply solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess