ON Semiconductor MC79M08CDT Voltage Regulator
The ON Semiconductor MC79M08CDT is a robust linear voltage regulator designed to deliver a stable negative 8V output. It's a three-terminal device that provides a fixed output voltage, making it ideal for a wide range of applications where voltage regulation is critical. The MC79M08CDT is part of the MC79 series, which is renowned for its reliability and efficiency in managing power supplies.
Key Features
- Output Voltage: -8V
- Output Current: Up to 500mA
- Package Type: TO-252 (DPAK)
- Thermal Overload Protection: Ensures the device operates within safe temperature limits.
- Short Circuit Protection: Provides robustness and reliability by protecting the device from potential damage due to short circuits.
- No External Components Required: The MC79M08CDT is designed to work without the need for external components, simplifying design and reducing overall system costs.
Applications
The MC79M08CDT is versatile and can be used in various electronic circuits. It is particularly suited for applications that require a stable and reliable negative voltage source, such as:
- Power supplies for operational amplifiers
- Instrumentation
- Analog circuits
- Automotive electronics
- Telecommunications equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC79M08CDT is no exception. It is built to meet high standards, ensuring consistent performance and longevity. The device is also characterized by its low noise output, which is crucial for sensitive electronic applications.
Environmental Compliance
The MC79M08CDT is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.