EN
  • EN
  • DE

MCH3306-TL

Part No MCH3306-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225281-MCH3306-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3306-TL CAD Model

Description

Product Overview: MCH3306-TL-E - ON Semiconductor

The MCH3306-TL-E is a high-performance, P-Channel MOSFET developed by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and control with its exceptional features.

Key Features

  • Low On-Resistance: The MCH3306-TL-E boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET enables faster operation in circuits, contributing to improved performance and reduced switching losses.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler drive circuitry in high-side switch configurations due to its positive threshold voltage.
  • Small Package: The device comes in a compact SOT-26 package, which is perfect for space-constrained applications without compromising on power handling capabilities.
  • Lead-Free and RoHS Compliant: The MCH3306-TL-E is designed with environmental consciousness in mind, meeting lead-free and RoHS compliance standards for global use and eco-friendly products.

Applications

The versatility of the MCH3306-TL-E allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Power management modules
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable devices

Technical Specifications

The MCH3306-TL-E features a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of -6A, providing robust performance for various applications. Its gate threshold voltage (Vgs th) is rated at -1.5V, which ensures low-voltage operation, further enhancing its suitability for portable and battery-powered devices.

Conclusion

ON Semiconductor's MCH3306-TL-E is a testament to the company's commitment to providing high-quality, efficient, and versatile components for the electronics industry. Its combination of low on-resistance, high-speed switching, and compact packaging make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0753 $59.1415
135+ $0.8824 $119.1240
205+ $0.8547 $175.2135
280+ $0.8270 $231.5600
365+ $0.7993 $291.7445
485+ $0.7173 $347.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess