EN
  • EN
  • DE

MCH6337-TL-H

Part No MCH6337-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate Charge (Qg) (Maximum) @ Vgs 7.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 670pF @ 10V
Vgs (Maximum) ±10V
Power Dissipation (Maximum) 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs 49 mOhm @ 3A, 4.5V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 6-MCPH
Package 6-SMD, Flat Leads
Win Source Part Number 1220718-MCH6337-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCH6337
Introduction Date January 28, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MCH6337-TL-H CAD Model

Description

The MCH6337-TL-H is a sophisticated power MOSFET component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance transistor is specifically engineered to address the stringent requirements of modern electronic applications, offering a blend of low on-resistance, high-speed switching, and reliability.

Key Features

  • Low On-Resistance: The MOSFET features an ultra-low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power management applications.
  • High-Speed Switching: With its ability to switch at high speeds, the MCH6337-TL-H is suitable for high-frequency circuits, contributing to better performance in applications such as DC-DC converters, motor drives, and power supplies.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, this MOSFET offers enhanced thermal performance and higher reliability, which is crucial for demanding operating conditions.
  • Compact Design: The MOSFET comes in a small flat lead package that not only saves space but also aids in achieving a more compact overall design for the end product.
  • RoHS Compliant: Adhering to environmental standards, the MCH6337-TL-H is RoHS compliant, minimizing the ecological footprint by avoiding the use of hazardous substances.

Applications

The ON Semiconductor MCH6337-TL-H power MOSFET is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power Management Systems
  • DC-DC Converters
  • Switch Mode Power Supplies (SMPS)
  • Motor Control Circuits
  • Computing and Server Systems
  • Battery Powered Devices

With its excellent performance characteristics, the MCH6337-TL-H is an ideal choice for designers looking to enhance efficiency, reduce power consumption, and miniaturize their power control circuits. ON Semiconductor's commitment to quality ensures that this MOSFET will deliver reliable and consistent performance across a variety of electronic applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2871 $58.8555
495+ $0.2355 $116.5725
760+ $0.2282 $173.4320
1,050+ $0.2208 $231.8400
1,355+ $0.2134 $289.1570
1,815+ $0.1914 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess