EN
  • EN
  • DE

MCH6536-TL-E

Part No MCH6536-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 15V/12V 6MCPH / Bipolar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type NPN, PNP
Current - Collector (Ic) (Maximum) 700mA, 500mA
Voltage - Collector Emitter Breakdown (Maximum) 15V, 12V
Vce Saturation (Maximum) at Ib, Ic 300mV at 10mA, 200mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 300 at 10mA, 2V
Power - Max 550mW
Frequency - Transition 330MHz, 490MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803879-MCH6536-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6536-TL-E CAD Model

Description

The MCH6536-TL-E is a high-performance, dual N-Channel MOSFET developed by ON Semiconductor, renowned for its expertise in power and signal management. This semiconductor device is designed for optimal efficiency and reliability in a wide range of applications, making it a versatile component for modern electronic circuits.

Key Features

  • Low On-Resistance: The MCH6536-TL-E boasts a low on-resistance, which translates to reduced power loss and improved efficiency during operation. This is particularly beneficial for power-sensitive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET minimizes switching losses and is well-suited for high-frequency applications.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for compact circuit designs by integrating two independent N-Channel MOSFETs into a single package, saving space and simplifying the circuit layout.
  • Small Package Size: Encased in a compact TSMT-6 package, the MCH6536-TL-E is designed for space-constrained applications without compromising performance.

Applications

The MCH6536-TL-E is suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Control Modules

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30 V Continuous Drain Current (I<sub>D) 6 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

The MCH6536-TL-E from ON Semiconductor is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern technology. With its combination of low on-resistance, high-speed switching, and dual N-Channel configuration, it stands as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,447 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess