EN
  • EN
  • DE

MCH6544-TL-E

Part No MCH6544-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 0.5A 6MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 500mA 500MHz 550mW Surface Mount 6-MCPH
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 6-SMD, Flat Leads
Case / Package 6-MCPH
Family Name MCH6544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number MCH6544-TL-EOSDKR, MCH6544-TL-E-ND, MCH6544-TL-EOSCT, MCH6544-TL-EOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926511-MCH6544-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6544-TL-E CAD Model

Description

Product Overview: MCH6544-TL-E

The MCH6544-TL-E is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. Designed with precision and efficiency in mind, this MOSFET is ideal for a wide range of applications, including power management, load switching, and circuit protection in consumer, automotive, and industrial electronics.

Key Features

  • Low On-Resistance: The MCH6544-TL-E boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, making it suitable for high-frequency applications and power supplies.
  • Small Package: Encased in a compact SOT-428 package, the MCH6544-TL-E is designed for space-constrained applications without sacrificing performance.
  • Voltage Rating: With a drain-source voltage (Vdss) of -30V, it can handle moderate voltage applications with ease.
  • Current Capacity: The device can support a continuous drain current (Id) of -6A, providing robust performance for a variety of electrical loads.

Applications

The versatility of the MCH6544-TL-E makes it suitable for a diverse range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Powered Devices
  • Motor Drive Controls
  • Load Switching Circuits

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The MCH6544-TL-E is no exception, as it undergoes stringent testing to ensure reliability and performance under various conditions. Customers can trust in the durability and longevity of this MOSFET for their critical electronic designs.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MCH6544-TL-E is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1901 $60.6119
45+ $2.6184 $117.8280
69+ $2.5364 $175.0116
95+ $2.4544 $233.1680
122+ $2.3724 $289.4328
163+ $2.1275 $346.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess