EN
  • EN
  • DE

2N3108

Part No 2N3108
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V TO39 / Bipolar (BJT) Transistor NPN 60 V 800 mW Through Hole TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr ON Semiconductor
Series -
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100mA, 1A
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA,1V
Power - Max 800 mW
Frequency - Transition -
Temperature Range - Operating -
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number 2N310
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 100 pcs
Win Source Part Number 1380717-2N3108
Ultra Librarian 3D Model Ultra Librarian 2N3108 CAD Model

Description

The 2N3108 is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This NPN transistor is designed for general-purpose amplification and switching applications. It provides a harmonious balance of performance, reliability, and versatility, making it a preferred choice for a wide range of electronic circuits.

Key Features

  • Transistor Type: NPN - This signifies that the majority carriers are electrons, which provides efficient current flow when a positive voltage is applied to the base terminal.
  • High Current Gain Bandwidth Product: The 2N3108 offers a high transition frequency, making it suitable for applications that require fast switching and accurate amplification at high frequencies.
  • Voltage & Current Ratings: It is designed to handle moderate voltage and current levels, which allows for a wide range of applications in electronic circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures that the transistor operates efficiently with minimal power loss, which is crucial for battery-powered devices and power-sensitive applications.
  • TO-39 Package: The robust metal can package (TO-39) provides excellent thermal performance and mechanical durability. It is suitable for through-hole mounting, which is advantageous for prototyping and manufacturing.

Applications

The 2N3108 is exceptionally versatile and can be used in various applications, such as:

  • Audio amplifiers and hi-fi equipment
  • Signal processing
  • Switching circuits
  • Linear amplification and power regulation
  • Driver stages in high-fidelity amplifiers and audio equipment

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2N3108 transistor undergoes rigorous testing and quality control measures to ensure it meets the industry standards and customer expectations. With its reliable performance and ON Semiconductor's dedication to quality, the 2N3108 is an excellent choice for designers and engineers looking for a dependable transistor for their electronic projects.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,667 pieces
In Stock: 10,652 pieces Factory Stock: 15 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess