EN
  • EN
  • DE

PBSS303ND

Part No PBSS303ND
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235478-PBSS303ND
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS303ND CAD Model

Description

Overview of NXP's PBSS303ND PNP Transistor

The PBSS303ND from NXP Semiconductors is a high-performance PNP bipolar transistor designed to deliver robust performance for a wide range of applications. This device is part of NXP's low VCEsat (BISS) transistors family, which is renowned for providing low saturation voltages and high efficiency, making it an ideal choice for energy-sensitive circuits.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS303ND offers a low VCEsat, typically at 20 mV at 3 A, which helps in reducing power losses and improving overall efficiency in switching applications.
  • High Collector Current: With a maximum collector current of 4 A, this transistor can handle significant current loads, making it suitable for high-power applications.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 25 V allows this transistor to withstand voltage spikes and provides a margin of safety in circuits operating at higher voltages.
  • High Current Gain Bandwidth Product: The fT of 160 MHz ensures good frequency response, making the PBSS303ND suitable for amplification in high-speed signal processing.

Applications

The versatility of the PBSS303ND allows it to be used in a variety of applications, including but not limited to:

  • Switching circuits and high-efficiency DC-DC converters
  • Power management functions in portable devices
  • Load switches and power amplification in consumer electronics
  • Motor control circuits in automotive and industrial systems

Reliability and Packaging

NXP's commitment to quality ensures that the PBSS303ND is a reliable component for any electronic design. It is available in a small Surface-Mounted Device (SMD) package, specifically the SOT457 (SC-74), which is suitable for automated assembly processes and helps in saving PCB space.

Environmental Compliance

The PBSS303ND is compliant with various environmental regulations, including RoHS and Green Product requirements, making it an environmentally friendly choice for designers looking to create sustainable products.

In summary, the PBSS303ND PNP transistor from NXP is a high-performance, energy-efficient solution for a wide range of electronic applications. Its low saturation voltage, high current capability, and fast switching speeds make it a valuable component for designers seeking to optimize their circuit designs for both performance and power conservation.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2134 $58.6850
660+ $0.1751 $115.5660
1,025+ $0.1697 $173.9425
1,410+ $0.1642 $231.5220
1,820+ $0.1587 $288.8340
2,440+ $0.1423 $347.2120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess