EN
  • EN
  • DE

MCH6610-TL-E

Part No MCH6610-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 225417-MCH6610-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH6610-TL-E CAD Model

Description

ON Semiconductor MCH6610-TL-E N-Channel MOSFET

The MCH6610-TL-E is a high-performance N-Channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This MOSFET is an excellent choice for designers looking for a component that offers efficient power management and control in various electronic applications.

Featuring a compact and robust surface-mount package, the MCH6610-TL-E is engineered to deliver high-speed switching with low on-resistance, making it highly suitable for power switching circuits. Its low threshold voltage ensures that it can be driven by low-voltage logic circuits, which is particularly beneficial in battery-powered devices and portable electronics where power conservation is crucial.

Key Features:

  • Low On-Resistance: The MCH6610-TL-E boasts an impressively low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-frequency operations with ease, making it an ideal choice for power conversion and management.
  • Low Threshold Voltage: The low gate threshold voltage allows for the MOSFET to be easily driven by logic-level voltages, which is perfect for interfacing with microcontrollers and other digital circuits.
  • Surface-Mount Package: The small form factor of the package allows for a more compact design footprint, providing flexibility in PCB layout and design.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MCH6610-TL-E is a reliable component for long-term use in critical applications.

Applications:

The MCH6610-TL-E is versatile and can be used in a wide array of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Load Switches
  • Battery-Powered Devices
  • Portable Electronic Equipment

With its excellent performance characteristics, the MCH6610-TL-E from ON Semiconductor is an essential component for designers who require a reliable and efficient MOSFET for their electronic projects.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess