EN
  • EN
  • DE

MCH6615-TL

Part No MCH6615-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225423-MCH6615-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6615-TL CAD Model

Description

ON Semiconductor MCH6615-TL: Power MOSFET

The MCH6615-TL is a high-performance Power MOSFET offered by ON Semiconductor, a leading supplier of semiconductor-based solutions. This product is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a variety of applications.

Featuring advanced trench technology, the MCH6615-TL MOSFET provides excellent R<sub>DS(on) performance, which ensures reduced power losses and improved overall efficiency. With a compact surface-mount package, this MOSFET is suitable for space-constrained applications where size and power density are critical considerations.

The MCH6615-TL operates at a drain-source voltage (V<sub>DSS) of 20V, with a continuous drain current (I<sub>D) of 6A, making it capable of handling moderate power levels in electronic circuits. The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-operated devices and low-voltage logic interfaces.

Key features of the MCH6615-TL include:

  • Low on-state resistance (R<sub>DS(on)) for increased efficiency
  • High-speed switching capabilities
  • Compact SOT-23 package for space-saving designs
  • High drain current capability for robust performance
  • Low threshold voltage for compatibility with various drive circuits

Applications for the MCH6615-TL MOSFET are diverse and include power management in portable devices, DC/DC converters, load switches, and other circuits where efficient power control is required. Its reliability and efficiency make it an excellent choice for designers looking to optimize their power circuitry in both consumer and industrial products.

ON Semiconductor's commitment to quality ensures that the MCH6615-TL MOSFET meets stringent standards, providing designers with a dependable component that they can trust in their critical applications. Whether you're developing power supplies, battery management systems, or any other power-sensitive application, the MCH6615-TL from ON Semiconductor is a component that offers both performance and reliability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess