The MCH6660-TL-W is a cutting-edge power MOSFET from ON Semiconductor, designed to deliver high-efficiency power management and conversion for a wide range of electronic applications. This product is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve overall system performance.
Key Features
- Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances power efficiency.
- High-Speed Switching: MCH6660-TL-W is designed for fast switching applications, allowing for efficient operation at high frequencies.
- Compact Design: The MOSFET comes in a small, surface-mount package, making it suitable for space-constrained applications.
- High Reliability: Built with ON Semiconductor's proven technology, the device ensures a high level of reliability and performance stability over its lifespan.
- Low Gate Charge: A low gate charge (Q<sub>G) reduces switching losses and enables faster switching speeds, which is critical for power efficiency.
Applications
The MCH6660-TL-W is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Power Management Circuits
- Battery Powered Devices
- Motor Control Systems
- Computing and Server Power Supplies
- Telecommunication Equipment
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
The MCH6660-TL-W from ON Semiconductor offers an optimal solution for designers looking to improve power efficiency and reliability in their electronic systems. With its robust design and advanced features, this power MOSFET is an excellent choice for a wide range of demanding applications.