EN
  • EN
  • DE

MCR08MT1

Part No MCR08MT1
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SENSITIVE GATE SILICON CONTROLLED RECTIFIERS | THYRISTOR SCR 0.8A 600V SOT223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.7V
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223
Family Part Number MCR08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221252-MCR08MT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR08MT1 CAD Model

Description

The MCR08MT1 is a robust and versatile silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically designed to handle moderate power controls and can be utilized in a variety of applications, including motor control, industrial lighting, heating, and more.

Key Features

  • High Surge Capability: The MCR08MT1 is capable of withstanding surges, making it an ideal choice for applications that experience occasional spikes in power.
  • On-State RMS Current: It offers an impressive on-state RMS current of 0.8 A, which allows it to handle a considerable amount of power during operation.
  • Blocking Voltage: With a blocking voltage of up to 600 V, this SCR can be used in circuits with high voltage requirements, ensuring reliable performance and protection against voltage transients.
  • Gate Trigger Current: The device features a low gate trigger current, making it easier to activate and control with minimal power.
  • Package Options: The MCR08MT1 is available in multiple package options, including the small-outline package, providing flexibility for various design requirements.

Applications

The MCR08MT1's robust nature and electrical characteristics make it suitable for a wide array of applications, encompassing:

  • Motor control circuits
  • Industrial lighting systems
  • Heating equipment
  • Capacitive discharge ignition systems
  • Overvoltage crowbar protection

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR08MT1 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in even the most demanding environments. Whether you're designing for industrial or consumer applications, the MCR08MT1 from ON Semiconductor is a choice you can trust for efficient and reliable power control.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.0583
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess