EN
  • EN
  • DE

MICROFJ-30035-TSV-TR1

Part No MICROFJ-30035-TSV-TR1
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 420NM 8WBGA / Photodiode 420nm 110ps 8-WBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr onsemi
Series J-SERIES SIPM
Package Strip
Wavelength 420nm
Spectral Range 200nm ~ 900nm
Diode Type Avalanche
Response Time 110ps
Voltage - DC Reverse (Vr) (Max) 24.7 V
Current - Dark (Typ) 1.9µA
Active Area 9.43mm²
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WBGA
Base Product Number MICROFJ
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Names MICROFJ-30035-TSV-TR1OS
Standard Package 1
Win Source Part Number 1004307-MICROFJ-30035-TSV-TR1
Ultra Librarian 3D Model Ultra Librarian MICROFJ-30035-TSV-TR1 CAD Model

Description

The MICROFJ-30035-TSV-TR1 is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of electronic components that cater to a wide range of applications, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Performance: The MICROFJ-30035-TSV-TR1 is built to deliver exceptional performance, ensuring reliable operation in demanding environments.
  • Energy Efficiency: With a focus on energy conservation, this device is engineered to minimize power consumption without sacrificing functionality.
  • Compact Design: The package design is optimized for space-constrained applications, making it an ideal choice for modern, compact electronics.
  • Durability: Constructed with high-quality materials, the MICROFJ-30035-TSV-TR1 is robust and designed to withstand the rigors of everyday use.
  • Easy Integration: The device is designed for easy implementation into various circuits, simplifying the design process for engineers.

Applications

The versatility of the MICROFJ-30035-TSV-TR1 allows it to be used in a multitude of applications. It is particularly well-suited for use in power management systems, where its efficiency can lead to improved battery life and reduced heat generation. Additionally, its compact footprint makes it an excellent choice for portable and wearable technology, where space is at a premium.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The MICROFJ-30035-TSV-TR1 has undergone rigorous testing to ensure its performance and reliability. Customers can trust in the durability and longevity of this product, backed by ON Semiconductor's reputation for excellence in manufacturing and design.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the MICROFJ-30035-TSV-TR1 is produced with eco-friendly practices. The company strives to reduce the environmental impact of its products throughout their lifecycle, from manufacturing to disposal.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Honeywell
PHOTODIODE PILL PACK / Photodiode Module 2-Pin Metal Can
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Vishay
Silicon PN Photodiode
Lowest to $8.5050
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD / 1.9mm Round Subminiature Z-Bend Lead Photodiode
Lowest to $0.1735
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess