EN
  • EN
  • DE

MJ14002

Part No MJ14002
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PWR NPN 60A 80V TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 60 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1V @ 2.5A, 25A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 50A, 3V
Power - Max 300 W
Mounting Type Through Hole
Package / Case TO-204AE
Supplier Device Package TO-204 (TO-3)
Base Product Number MJ140
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 884877-MJ14002
Ultra Librarian 3D Model Ultra Librarian MJ14002 CAD Model

Description

The MJ14002 is a high-power NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This transistor is designed to handle high current and voltage, making it an ideal choice for power switching applications in commercial and industrial environments.

Key Features

  • Voltage and Current Ratings: The MJ14002 can handle collector-emitter voltages up to 60V, and collector currents up to 30A, making it suitable for high-power circuits.
  • High Power Dissipation: With a power dissipation of up to 250W, this transistor can manage significant energy without overheating, contributing to the reliability and longevity of the device.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing on-state power losses, which is crucial for efficiency in power switching applications.
  • High Gain Bandwidth Product: The device offers a high f<sub>T of 4 MHz, enabling good performance in high-frequency operations.

Applications

The MJ14002 transistor is versatile and can be used in a variety of applications, including:

  • Power regulators and converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits
  • High-power switching applications

Reliability and Construction

Constructed with ON Semiconductor's advanced silicon technology, the MJ14002 is built to offer excellent performance stability and reliability over time. The robust package ensures that the device can withstand the thermal and mechanical stresses often encountered in high-power and industrial applications.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MJ14002 is designed with eco-friendly materials and complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards.

Summary

The MJ14002 from ON Semiconductor is a testament to the company's dedication to providing high-performance, reliable components for the most demanding power applications. With its high current and voltage handling capabilities, efficient operation, and robust construction, this transistor is an excellent choice for designers looking to build powerful, efficient, and durable electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6576 $70.6304
8+ $14.4883 $115.9064
13+ $14.0356 $182.4628
18+ $13.5828 $244.4904
22+ $13.1300 $288.8600
30+ $11.7718 $353.1540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess