EN
  • EN
  • DE

MJ15004G

Part No MJ15004G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon Power Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 140V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 500mA, 5A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 25 @ 5A, 2V
Power - Max 250W
Frequency - Transition 2MHz
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 1223576-MJ15004G
Manufacturer Homepage www.onsemi.com
Family Name MJ15004
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian MJ15004G CAD Model

Description

Product Overview: MJ15004G from ON Semiconductor

The MJ15004G is a high-power, silicon NPN transistor designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This bipolar power transistor is specifically engineered for high-voltage, high-speed power switching in inductive circuits where fall time is critical. It is commonly used in power amplifiers and switching circuits that require robust performance.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a collector-emitter breakdown voltage of 400V, the MJ15004G can handle high voltage applications with ease, ensuring reliable operation in demanding environments.
  • High Current Capacity: This transistor is capable of supporting a continuous collector current of up to 20A, making it suitable for high-power applications.
  • Low Collector-Emitter Saturation Voltage: This feature allows for efficient operation with less power dissipation, contributing to overall system efficiency.
  • Fast Switching Speeds: The device's fast switching capability minimizes transition losses and enables efficient operation at high frequencies.
  • Complementary PNP Type Available: The MJ15004G has a complementary PNP type, MJ15003G, providing designers with flexible options for push-pull configurations.

Applications

The MJ15004G is versatile and can be used in a variety of applications, including:

  • Audio power amplifiers
  • High-fidelity amplifiers
  • Switching regulators
  • Power inverters
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJ15004G is built to meet stringent quality standards, ensuring long-term reliability and performance in your applications. With its robust construction and proven design, this transistor is a reliable choice for designers and engineers looking to create durable and efficient electronic systems.

Environmental Compliance

The MJ15004G complies with environmental regulations, including RoHS and Pb-Free specifications. ON Semiconductor is dedicated to providing environmentally friendly solutions that meet the needs of the modern world without compromising on performance.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9142 $53.4852
14+ $7.3143 $102.4002
22+ $7.0857 $155.8854
30+ $6.8571 $205.7130
38+ $6.6286 $251.8868
51+ $5.9428 $303.0828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess