EN
  • EN
  • DE

MJ4502G

Part No MJ4502G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High-Power PNP Silicon Transistor | TRANS PNP 100V 30A TO3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Transistor Type PNP
Current - Collector (Ic) (Maximum) 30A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 800mV at 750mA, 7.5A
Current - Collector Cutoff (Maximum) 1mA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 25 at 7.5A, 2V
Maximum Power 200W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223616-MJ4502G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian MJ4502G CAD Model

Description

ON Semiconductor MJ4502G Power Transistor

The ON Semiconductor MJ4502G is a high-power PNP transistor designed to deliver exceptional performance in a wide range of applications. This bipolar power transistor is specifically engineered for high-speed switching applications and is well-suited for linear amplification and switching regulation. With its robust design and superior electrical characteristics, the MJ4502G is an ideal choice for designers looking for a reliable component that can handle significant power levels.

Key Features

  • Voltage & Current Ratings: The MJ4502G boasts a collector-emitter voltage (Vceo) of 30V and a collector current (Ic) rating of up to 30A, ensuring it can handle high power applications with ease.
  • High Power Dissipation: With a power dissipation (Pd) capacity of up to 200W, this transistor can sustain high levels of power without compromising its performance or reliability.
  • Complementary NPN Transistor: It is often paired with its complementary NPN counterpart, the MJ15003G, to create efficient push-pull amplifier configurations, providing designers with flexibility and balanced performance.
  • TO-3 Metal Case: The device is encapsulated in a TO-3 metal case which not only offers superior heat dissipation but also provides excellent protection against environmental factors, contributing to its durability and long operational life.
  • High Transition Frequency: With a transition frequency (fT) of 4MHz, this transistor is capable of operating at high frequencies, making it suitable for audio amplifiers and other high-frequency applications.

Applications

The MJ4502G is commonly used in a variety of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • Power inverters
  • Motor controls
  • High-fidelity amplifiers

ON Semiconductor's commitment to quality ensures that the MJ4502G transistor meets stringent standards, providing reliable and consistent performance for industrial, commercial, and high-end audio applications. Whether you are designing a new audio amplifier or looking for a robust switching solution, the MJ4502G offers the power and reliability needed to drive your project forward.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2322 $56.1610
11+ $9.2162 $101.3782
17+ $8.9282 $151.7794
24+ $8.6402 $207.3648
30+ $8.3522 $250.5660
41+ $7.4881 $307.0121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess