EN
  • EN
  • DE

MJB44H11G

Part No MJB44H11G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1V @ 400mA, 8A
Collector Cut-off Current(Max) 10μA
Typical Gain (hFE) (Min) 40 @ 4A, 1V
Maximum Power Dissipation 2W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1077375-MJB44H11G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian MJB44H11G CAD Model

Description

Overview of ON Semiconductor's MJB44H11G

The MJB44H11G is a state-of-the-art bipolar power transistor developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to cater to a wide range of power applications, making it an ideal choice for designers looking to enhance efficiency and reliability in their electronic circuits.

Key Features

  • Voltage and Current Ratings: The MJB44H11G boasts a collector-emitter voltage (V<sub>CEO) of 80V, and a collector current (I<sub>C) of 10A, providing robust performance for high-power applications.
  • High DC Current Gain: Featuring a high DC current gain (h<sub>FE), this transistor ensures excellent amplification capabilities, making it suitable for audio amplifiers and signal processing applications.
  • Fast Switching Speed: With its swift switching characteristics, the MJB44H11G is well-suited for switching regulators, converters, and power amplifiers, where speed is of the essence.
  • Safe Operating Area: The device comes with a well-defined Safe Operating Area (SOA), ensuring reliable operation even under varying conditions and stress.

Applications

The versatility of the MJB44H11G allows it to be used in numerous applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJB44H11G is manufactured with rigorous standards, ensuring that it meets the demands of the most critical applications. Its reliability is backed by ON Semiconductor's extensive testing and quality assurance protocols.

Environmental Considerations

The MJB44H11G is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances. This commitment to sustainability makes it a conscientious choice for designers looking to create eco-friendly products.

Whether for industrial, commercial, or high-end audio applications, the MJB44H11G from ON Semiconductor stands out as a robust and reliable component that can drive your projects to new heights of performance and efficiency.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4325 $50.1375
90+ $1.1754 $105.7860
135+ $1.1387 $153.7245
185+ $1.1019 $203.8515
235+ $1.0652 $250.3220
315+ $0.9550 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess