The 2SC4577-7-TB from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This device is known for its reliability and efficiency, making it an ideal choice for designers looking for a component that can handle moderate power amplification and switching applications.
Key Features
- High Current Gain Bandwidth Product: The 2SC4577-7-TB offers a high fT (transition frequency), which makes it suitable for applications requiring fast switching and accurate amplification at high frequencies.
- Low Saturation Voltage: This transistor has a low VCE(sat), which reduces power loss when the transistor is in the saturation region, enhancing overall efficiency.
- Complementary PNP Type: The 2SC4577-7-TB has a complementary PNP type available, allowing for flexibility in push-pull amplifier designs and other complementary applications.
- Surface-Mount Package: Encased in a surface-mount package, this transistor is suitable for automated assembly processes and helps to save space on printed circuit boards.
- High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, this product meets high-quality standards for stability and longevity.
Applications
The 2SC4577-7-TB is versatile and can be used in various applications, including:
- Audio Amplifiers
- Signal Processing
- Power Management Circuits
- Switching Regulators
- Driver Stages in Hi-Fi Amplifiers
- General Purpose Switching and Amplification
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
120V
Collector Base Voltage (VCBO)
200V
Emitter Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (PD)
900mW
Operating and Storage Junction Temperature Range
-55°C to +150°C
With its impressive features and ON Semiconductor's reputation for quality, the 2SC4577-7-TB is a dependable choice for your circuit design needs.