The SIHP6N65E is a power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. This device utilizes advanced power MOSFET technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system performance. It is particularly suited for applications requiring efficient power conversion and management.
Applications
- Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic equipment.
- Uninterruptible Power Supplies (UPS): Provides backup power in case of a main power failure.
- Motor Control: Implemented in various motor control circuits for appliances and industrial applications.
- DC-DC Converters: Utilized in converting DC voltage levels in various electronic systems.
- Inverters: Employed in inverters for converting DC power to AC power, such as in solar power systems.
Features
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Low Gate Charge (Qg): Reduces switching losses, improving performance at high frequencies.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Avalanche Rated: Robust design capable of withstanding avalanche conditions.
- Halogen-Free: Environmentally friendly component.
Benefits
- High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
- Improved System Reliability: Robust design ensures reliable operation in demanding applications.
- Simplified Thermal Management: Lower power losses reduce the need for extensive cooling solutions.
- Compact Design: Allows for smaller and more efficient power supply designs.
- Environmentally Friendly: Compliant with environmental regulations, reducing the environmental impact.
Additional Details
The SIHP6N65E features a drain-source voltage (VDS) rating of 650V and a continuous drain current (ID) rating of up to 6A. It is available in a through-hole package, which facilitates easy mounting and heat dissipation. The device is designed to operate over a wide temperature range, ensuring reliable performance in various operating conditions. Its low on-resistance and gate charge characteristics make it an excellent choice for high-efficiency power conversion applications. This MOSFET is manufactured using advanced trench technology, which enhances its performance and reliability. The SIHP6N65E is a suitable option for designs requiring high voltage and efficient switching capabilities, proving its worth in industrial and consumer electronics alike.