EN
  • EN
  • DE

MJD340G

Part No MJD340G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 30 @ 50mA, 10V
Maximum Power Dissipation 1.56W
Frequency - Transition 10MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1077387-MJD340G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJD340G CAD Model

Description

The MJD340G is a robust power bipolar transistor designed and manufactured by ON Semiconductor. This high-performance component is a staple in electronic circuits requiring efficient power control and amplification. The MJD340G is suitable for a wide range of applications, from power supplies to motor controllers, and is known for its reliability and efficiency.

Key Features

  • Voltage and Current Ratings: The MJD340G boasts a collector-emitter voltage (VCEO) of 300V, and a collector current (IC) rating of 500mA, making it suitable for medium-power applications.
  • Power Dissipation: With a power dissipation (PD) of up to 20W, this transistor can handle significant energy without overheating, thanks to its efficient thermal characteristics.
  • High DC Current Gain: It features a high DC current gain (hFE), which ensures that a small input current can be amplified to a much larger output current, providing effective power amplification.
  • Complementary PNP Type: The MJD340G is the NPN complement to the MJD350G PNP transistor, which allows for push-pull amplifier configurations, a common design in audio amplifiers and power inverters.
  • Package: Enclosed in a DPAK (TO-252) surface-mount package, the MJD340G is designed for compact circuit designs and automated PCB assembly processes.
  • Safe Operating Area: It has a well-defined Safe Operating Area (SOA) which ensures reliable operation under various conditions.

Applications

The MJD340G is versatile and can be found in various electronic applications, including:

  • Linear and switching power supplies
  • Power amplifiers
  • Motor control circuits
  • DC-DC converters
  • Automotive and telecommunication infrastructure

In summary, the MJD340G from ON Semiconductor is a reliable and efficient power transistor that offers a blend of high voltage and current handling capabilities, thermal efficiency, and a compact form factor, making it an excellent choice for designers seeking a robust component for their power management and amplification needs.

You May Also Be Interested in

ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5004 $50.0400
215+ $0.4682 $100.6630
335+ $0.4520 $151.4200
480+ $0.4197 $201.4560
620+ $0.4036 $250.2320
775+ $0.3875 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,327 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess