EN
  • EN
  • DE

MJD5731T4G

Part No MJD5731T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 350V 1A 1560mW 3-Pin(2+Tab) DPAK T/R / TRANS PNP 350V 1A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 1V @ 200mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 30 @ 300mA, 10V
Maximum Power Dissipation 1.56W
Frequency - Transition 10MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003645-MJD5731T4G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MJD5731
Introduction Date March 14, 2003
ECCN EAR99
Country of Origin China, Malaysia , Vietnam , United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MJD5731T4G CAD Model

Description

The MJD5731T4G from ON Semiconductor is a robust high voltage power transistor designed for use in a wide range of electronic applications. This component is particularly suited for linear and switching applications, offering a combination of high speed, high voltage capability, and energy efficiency that makes it a reliable choice for designers and engineers.

Key Features:

  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of up to 400V, the MJD5731T4G can handle high voltage applications with ease, making it ideal for power supply circuits and motor control systems.
  • Power Dissipation: This transistor has a power dissipation rating of 20W, which enables it to manage significant power levels without compromising performance or reliability.
  • High Current Rating: It offers a continuous collector current (IC) of 1A, allowing it to drive moderate loads directly.
  • Fast Switching Speed: The fast switching response of the MJD5731T4G is perfect for applications requiring quick transitions, such as switching regulators and converters.
  • Package: Enclosed in a DPAK (TO-252) surface-mount package, the MJD5731T4G is designed for compact PCB layouts and is easy to integrate into various electronic designs.
  • Robust Temperature Performance: With an operating junction temperature range from -55°C to +150°C, this transistor is capable of performing reliably in extreme temperature conditions.

Applications:

The MJD5731T4G is versatile and can be used in a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Controllers
  • Switching Regulators
  • LED Lighting
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the MJD5731T4G meets the highest standards of performance and reliability. Whether you're designing power supplies, motor controls, or any other high-voltage application, the MJD5731T4G is an excellent choice for your circuit designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,820 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess