EN
  • EN
  • DE

MJE15032

Part No MJE15032
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 250V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 250 V 8 A 30MHz 2 W Through Hole TO-220AB
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220AB
Family Name MJE15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884904-MJE15032
Ultra Librarian 3D Model Ultra Librarian MJE15032 CAD Model

Description

The MJE15032 from ON Semiconductor is a high-performance power transistor designed to deliver reliability and efficiency for a wide range of applications. This component is part of the MJE1503x series, which is well-known for its high-speed switching capabilities and robust performance in high-power circuits.

Key Features:

  • Voltage and Power Handling: The MJE15032 is capable of handling collector-emitter voltages up to 250V, with a collector power dissipation of 50W, making it suitable for medium to high-power applications.
  • Current Capacity: It has a continuous collector current rating of 8A, which allows it to drive significant loads without overheating or failure.
  • High-Speed Switching: This transistor is designed for high-speed switching, offering fast turn-on and turn-off times that are essential for efficient operation in power amplifiers and switching regulators.
  • TO-220 Package: The MJE15032 comes in a TO-220 package, which is a widely used and easily mountable form factor that provides excellent thermal performance and is compatible with various circuit board layouts.

Applications:

The versatility of the MJE15032 allows it to be used in a variety of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • Power inverters
  • Motor controllers
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MJE15032 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. The device also features built-in protection mechanisms against excessive voltage, current, and temperature, which safeguard the transistor and the devices it powers.

Whether you're designing a sophisticated audio system or a robust power supply, the MJE15032 power transistor is an excellent choice for your circuit needs, offering a blend of power, precision, and durability that ON Semiconductor products are known for.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5994 $50.9490
205+ $0.4919 $100.8395
315+ $0.4765 $150.0975
435+ $0.4611 $200.5785
565+ $0.4458 $251.8770
755+ $0.3996 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,554 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess