The SN74F08DRG4 from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit that belongs to the 74F series. Designed to operate in a wide range of applications, this device exemplifies the reliability and innovation associated with Texas Instruments' products.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Package / Case: SOIC-14
- Operating Temperature: -40°C to +85°C
- Logic Family: F
- Supply Voltage: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Propagation Delay Time: 4.5ns at 5V, 50pF
- IC Output Type: Standard
Product Description
The SN74F08DRG4 features four independent 2-input AND gates that perform the Boolean function Y = A • B or Y = A + B in positive logic. The device is fabricated with advanced F technology, which provides a balance of speed and power consumption, making it suitable for a wide array of high-speed computing and data processing applications.
With its SOIC-14 packaging, the SN74F08DRG4 ensures a compact footprint on printed circuit boards, making it an excellent choice for space-constrained applications. The device operates over a broad voltage range of 4.5V to 5.5V, which allows for compatibility with standard 5V digital systems.
Robustness is a key feature of the SN74F08DRG4, with its outputs capable of driving -8mA to 8mA, making it suitable for driving multiple loads. Additionally, the fast propagation delay of 4.5ns at 5V and 50pF ensures quick response times, which is essential for high-speed operations.
Overall, the SN74F08DRG4 from Texas Instruments is a versatile and reliable choice for designers who require high-speed logic AND gating functions. Its performance and durability make it well-suited for a variety of applications, including computing, networking, and industrial systems.