EN
  • EN
  • DE

MJE243

Part No MJE243
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PWR NPN 4A 100V TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 50mA, 500mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 200mA, 1V
Power - Max 15 W
Frequency - Transition 40MHz
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number MJE24
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 850416-MJE243
Ultra Librarian 3D Model Ultra Librarian MJE243 CAD Model

Description

ON Semiconductor MJE243: High Voltage Power Transistor

The MJE243 from ON Semiconductor is a high-performance NPN bipolar power transistor designed for use in a wide array of high voltage applications. Its robust design and construction make it ideal for power amplification and switching, which are critical in industrial, commercial, and consumer electronics.

Key Features

  • Voltage and Current Ratings: The MJE243 boasts a collector-emitter voltage (V<sub>CEO) of 100V, collector-base voltage (V<sub>CBO) of 100V, and emitter-base voltage (V<sub>EBO) of 5V. It can handle collector currents up to 4A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 20W, this transistor can efficiently handle significant amounts of energy without overheating, ensuring reliable performance in demanding situations.
  • High Frequency Performance: The MJE243 is designed for high-speed switching, featuring a transition frequency (f<sub>T) of 20MHz, which allows it to be used in high-frequency circuits.
  • TO-225 Package: Enclosed in a TO-225 package, it offers a compact footprint while maintaining good thermal performance.

Applications

The MJE243 is versatile and can be used in various applications such as:

  • Power regulators
  • DC-DC converters
  • Motor controls
  • Switching circuits
  • Amplifier output stages

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJE243 is no exception. It is designed to meet stringent standards, ensuring a reliable performance in both commercial and industrial environments. The device's robustness is further highlighted by its -65°C to +150°C operating junction temperature range, making it suitable for operation in extreme conditions.

Conclusion

The ON Semiconductor MJE243 is a testament to the company's dedication to providing high-quality power transistors that cater to the needs of modern electronic circuits. Its high voltage and current ratings, coupled with its ability to dissipate power effectively, make it an excellent choice for designers seeking a reliable component for their high-performance applications.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4470 $58.1100
315+ $0.3673 $115.6995
490+ $0.3557 $174.2930
675+ $0.3442 $232.3350
870+ $0.3326 $289.3620
1,165+ $0.2980 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess