EN
  • EN
  • DE

MJE5852G

Part No MJE5852G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 8 AMPERE PCP SILICON POWER TRANSISTORS 300 - 350 - 400 VOLTS 80 WATTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 5V @ 3A, 8A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 5 @ 5A, 5V
Power - Max 80W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1223741-MJE5852G
Manufacturer Homepage www.onsemi.com
Family Name MJE5852
Introduction Date March 30, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MJE5852G CAD Model

Description

ON Semiconductor MJE5852G Power Transistor

The MJE5852G is a robust power transistor from ON Semiconductor, designed to cater to a variety of applications requiring high voltage and power handling capabilities. This high-quality bipolar junction transistor (BJT) is a PNP device that is part of ON Semiconductor's broad portfolio of power transistors, which are known for their reliability and performance.

This particular component is capable of withstanding voltages up to 400V, making it suitable for high-voltage applications. It has a continuous collector current rating of 8A, allowing it to handle significant power for its size. The MJE5852G also has a power dissipation of 50W, which means it can manage a substantial amount of energy without overheating, provided that adequate heat sinking measures are in place.

The MJE5852G comes in a TO-220 package, a widely used and easily mountable form factor that is compatible with many types of circuit boards. The TO-220 packaging is known for its excellent thermal performance, which is crucial for power transistors that may operate at high temperatures. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards, reducing the environmental impact of electronic components.

Applications for the MJE5852G are diverse, ranging from power supplies and inverters to motor controllers and audio amplifiers. Its fast switching speed and high voltage capability make it an ideal choice for designers looking to create efficient and compact power conversion systems. Additionally, the MJE5852G can be used in linear applications where a stable and reliable PNP transistor is required.

ON Semiconductor provides comprehensive technical support for the MJE5852G, including detailed datasheets, application notes, and design tools. This support enables engineers to fully understand and utilize the capabilities of the transistor in their designs. With its combination of high performance, reliability, and support, the MJE5852G is an excellent choice for any application requiring a high-voltage PNP transistor.

Overall, the MJE5852G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the needs of modern electronic systems. Whether for industrial, commercial, or consumer applications, the MJE5852G is a reliable and efficient solution for power management challenges.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2778 $50.1116
54+ $1.8690 $100.9260
83+ $1.8106 $150.2798
115+ $1.7522 $201.5030
148+ $1.6938 $250.6824
198+ $1.5186 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess