EN
  • EN
  • DE

MLD1N06CLT4G

Part No MLD1N06CLT4G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description IC MOSFET POWER N-CH 1A 65V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN, N-Channel Gate-Drain, Source Clamp
Applications General Purpose
Voltage Rating 65V
Current Rating 1A
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 129275-MLD1N06CLT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MLD1N06CLT4G CAD Model

Description

The MLD1N06CLT4G is a robust and efficient MOSFET transistor designed by ON Semiconductor, a leader in semiconductor solutions. This power MOSFET is specifically engineered for high-performance applications that require low on-resistance and high switching speed. It is a preferred choice for a wide range of power management tasks in various electronic devices.

Key Features

  • Low On-Resistance: The device features a very low R<sub>DS(on), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High Switching Speed: With fast switching capabilities, the MLD1N06CLT4G is suitable for high-frequency circuits, reducing switching losses and improving performance.
  • Logic Level Gate Drive: The MOSFET can be driven directly from logic circuits, simplifying the design and reducing the need for additional driver components.
  • Robust Thermal Performance: The device boasts an exceptional thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Surface Mount Package: Packaged in a DPAK (TO-252) surface mount package, the MLD1N06CLT4G is designed for compact PCB layouts, saving space in tight applications.

Applications

The versatility of the MLD1N06CLT4G allows it to be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MLD1N06CLT4G MOSFET is no exception, built to meet stringent quality standards. It offers a reliable solution for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Toshiba Semiconductor and Storage
TOSHIBA Multi-chip Device Silicon PNP Epitaxial Transistor , Field Effect Transistor Silicon N Channel MOS Type
Lowest to $0.1964
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.8797
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess