EN
  • EN
  • DE

MM74C917N

Part No MM74C917N
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY CNTRLR 28DIP / Driver 28-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Bag
Product Status Obsolete
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number MM74C91
Standard Package 13 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885211-MM74C917N
Ultra Librarian 3D Model Ultra Librarian MM74C917N CAD Model

Description

ON Semiconductor MM74C917N: A Robust 4-Digit Decoder/Driver IC

The MM74C917N, crafted by the reputable ON Semiconductor, is a specialized integrated circuit designed to decode and drive 7-segment LED displays with ease and efficiency. This decoder/driver IC is a prime choice for applications requiring the display of numerical information, such as calculators, digital clocks, and meters.

Key Features:

  • Compatibility: The MM74C917N is compatible with most microprocessors and can directly drive 7-segment displays, reducing the need for external components and simplifying design.
  • Drive Capability: It boasts a high output drive capability, which can sink up to 80mA per segment, making it capable of driving LED displays with high brightness levels without the need for additional drivers.
  • Display Flexibility: This IC can drive up to 4 digits of 7-segment displays, which allows for a wide range of numerical display options, from simple counters to complex data readouts.
  • Latch Storage: Each digit has its own latch storage, ensuring stable display data and preventing flickering or erratic displays.
  • Interfacing Simplicity: The MM74C917N's straightforward interface makes it easy to connect with other digital components, providing a hassle-free integration into a variety of electronic systems.

Applications:

The MM74C917N is versatile and can be incorporated into a multitude of electronic products. Its primary applications include:

  • Electronic Scoreboards
  • Panel Meters
  • Digital Clocks and Timers
  • Calculators
  • Instrumentation Displays

Technical Specifications:

  • Package: The IC is available in a 18-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping and production PCBs.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various levels of system power supplies.
  • Temperature Range: The MM74C917N is designed to operate within a broad temperature range, assuring reliable performance under varying environmental conditions.

In summary, the ON Semiconductor MM74C917N is a robust, versatile, and user-friendly solution for driving 7-segment LED displays. Its ease of use and powerful output drive capability make it an excellent choice for designers looking to incorporate numeric displays into their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess