EN
  • EN
  • DE

MM74C927N

Part No MM74C927N
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description 4-Digit Counters with Multiplexed | IC COUNTER 4DIG 7SEG DRVR 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Supply Current 20μA
Supply Voltage (V) 3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number 74C927
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1224601-MM74C927N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C927N CAD Model

Description

The MM74C927N is a versatile 4-digit counter integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically engineered to meet the needs of high-performance counting applications across various industries, including consumer electronics, automation, and industrial control systems.

Key Features

  • Integrated 4-Digit Counter: The MM74C927N is capable of driving a 4-digit 7-segment common anode LED display directly with an internal decoder, which is instrumental in simplifying the design and reducing the component count in display applications.
  • Wide Operating Voltage: It operates across a wide voltage range, making it suitable for battery-operated devices as well as for higher voltage applications.
  • Latched Outputs: The IC includes latched type outputs, which contribute to stable display performance, as the output state is preserved until it is intentionally changed.
  • Expandable: For applications requiring more than 4 digits, the MM74C927N can be easily expanded with additional ICs due to its cascading feature.

Applications

The MM74C927N is widely used in applications that require reliable and clear numeric displays. This includes, but is not limited to:

  • Digital clocks and timers
  • Counters and frequency meters
  • Calculators
  • Scoreboards and gaming machines
  • Utility meters

Technical Specifications

  • Package: The MM74C927N comes in a DIP (Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting.
  • Operating Temperature: It is designed to operate within a temperature range that ensures reliability across various environmental conditions.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the MM74C927N is no exception. It is built to meet strict industry standards for performance and reliability.

The MM74C927N by ON Semiconductor is a testament to the company's dedication to providing innovative, high-quality components for advanced electronic applications. Its robust feature set and ease of use make it an ideal choice for designers looking to implement efficient counting solutions in their products.

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess