ON Semiconductor MM74HC02SJ Quad 2-Input NOR Gate
The MM74HC02SJ from ON Semiconductor is a high-speed CMOS Quad 2-Input NOR Gate integrated circuit, designed to operate as a fundamental building block in various digital applications. This versatile chip is housed in a compact surface-mount package, making it ideal for space-constrained applications.
Key Features
- Logic Type: 2-Input NOR Gate
- Number of Circuits: 4
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to +125°C
- Output Current: High 5.2 mA, Low 5.2 mA
- Package / Case: M14D SOIC-14
- Mounting Type: Surface Mount
The MM74HC02SJ is engineered to deliver high noise immunity and low power consumption, with a balanced propagation delay and transition times. It is capable of driving up to 10 LSTTL loads over the full temperature range. The device features a wide operating voltage range from 2V to 6V, which allows it to be used in a variety of logic interfacing applications, including those that interface with the standard 5V TTL logic.
This product's robustness is further evidenced by its latch-up performance, which exceeds 300mA, per JESD 17, and ESD tolerance. The ON Semiconductor MM74HC02SJ is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions, making it suitable for automotive, industrial, and military applications.
Applications
- Automotive systems
- Logic and data processing
- Industrial controls
- Communication systems
- Instrumentation
- Portable and consumer electronics
The MM74HC02SJ is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. With its broad feature set and robust design, it offers a flexible solution for designers looking to implement NOR logic functions in their circuits.