EN
  • EN
  • DE

MM74HC164MTC

Part No MM74HC164MTC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-in/Parallel-out Shift Register | IC SHIFT REG 8BIT PISO 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74HC164
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1224635-MM74HC164MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC164MTC CAD Model

Description

ON Semiconductor MM74HC164MTC: 8-Bit Serial-In Parallel-Out Shift Register

The MM74HC164MTC from ON Semiconductor is a high-performance CMOS 8-bit serial-in/parallel-out shift register designed to offer a perfect blend of speed, power efficiency, and robust functionality. This integrated circuit (IC) is a versatile component that is commonly used in a wide range of digital applications such as data processing, communication systems, and control interfaces.

With its advanced silicon-gate CMOS technology, the MM74HC164MTC ensures reduced power consumption without sacrificing speed. The device operates over a broad voltage range of 2V to 6V and provides typical clock frequencies at 10MHz when powered at 5V. This makes it a suitable choice for battery-operated devices as well as high-speed systems.

The MM74HC164MTC features an 8-bit serial input (DIN) and an 8-bit parallel output (Q0 to Q7) configuration. The serial data is entered into the shift register on the rising edge of the clock signal (CP), allowing for synchronous data transfer. The outputs change state on the clock's rising edge, providing a reliable and predictable output response for connected circuitry.

This device also incorporates two serial data inputs (A and B), which can be used individually or tied together for parallel processing. The clear function (MR) enables the user to reset the internal registers, setting all outputs to a low state, which is especially useful in initializing or resetting systems during power-up or after an error condition.

The MM74HC164MTC is housed in a compact TSSOP-14 package, making it an excellent choice for space-constrained applications. Its pin configuration is optimized for easy PCB layout and interfacing with other components. Furthermore, the IC is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

In summary, the MM74HC164MTC from ON Semiconductor is a reliable and efficient solution for applications requiring serial-to-parallel data conversion. Its low power consumption, high-speed operation, and robust feature set make it an ideal choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3761 $58.2955
375+ $0.3086 $115.7250
580+ $0.2991 $173.4780
800+ $0.2894 $231.5200
1,035+ $0.2797 $289.4895
1,385+ $0.2508 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,607 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess