EN
  • EN
  • DE

MMBT2222T1G

Part No MMBT2222T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322666-MMBT2222T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT2222T1G CAD Model

Description

ON Semiconductor MMBT2222T1G NPN Bipolar Transistor

The ON Semiconductor MMBT2222T1G is a versatile and high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications where efficient use of PCB real estate is crucial.

With its impressive electrical characteristics, the MMBT2222T1G is capable of handling continuous collector currents up to 600 mA, which makes it suitable for driving moderate loads in your circuit designs. The transistor features a collector-emitter voltage (VCEO) of 40V, ensuring it can withstand voltage spikes and operate effectively in circuits with higher operating voltages.

One of the key specifications of the MMBT2222T1G is its DC current gain (hFE) range of 100 to 300 at IC = 10 mA, which provides a good level of amplification for a variety of signal processing applications. This makes the MMBT2222T1G an excellent choice for amplifying low-power signals in pre-amplification stages or driving components such as LEDs, relays, and small motors.

The device also boasts a fast switching speed, which is a critical parameter for applications that require high-speed switching, such as digital logic circuits or frequency modulators. This fast response time ensures minimal delay in signal processing and control applications, contributing to the overall efficiency and performance of your electronic system.

The MMBT2222T1G is designed to offer high reliability and stability over a broad operating temperature range of -55°C to +150°C. This temperature resilience makes it suitable for use in harsh environmental conditions, ensuring consistent performance whether the device is used in industrial, automotive, or consumer electronics.

In summary, the ON Semiconductor MMBT2222T1G NPN bipolar transistor is a highly reliable and efficient component that offers a mix of high current capability, voltage endurance, and fast switching speeds. Its compact form factor and robust performance make it an excellent choice for designers looking to implement a high-quality transistor in their next electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess