EN
  • EN
  • DE

MMBT2907AT1

Part No MMBT2907AT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 322674-MMBT2907AT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBT2907AT1 CAD Model

Description

Product Overview: MMBT2907AT1 - ON Semiconductor

The MMBT2907AT1 is a high-performance PNP bipolar transistor from ON Semiconductor, designed for use in a variety of electronic applications that require low power and high efficiency. This transistor is a versatile component, suitable for switching and amplification purposes, making it a staple in the electronics industry.

Key Features

  • Transistor Type: PNP - This means the transistor is designed to control the flow of holes as charge carriers, with the ability to switch or amplify negative charge carriers.
  • Package / Case: SOT-23-3 - The compact surface-mount package allows for efficient use of board space and is ideal for automated assembly processes.
  • Collector-Emitter Voltage (VCEO): 60V - This rating indicates the maximum voltage the transistor can tolerate between its collector and emitter without breaking down.
  • Collector Current (IC): 600mA - The MMBT2907AT1 can handle a substantial amount of current, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): 225mW - This is the maximum power that the transistor can dissipate without exceeding its maximum junction temperature.
  • DC Current Gain (hFE): 100 to 300 - The transistor provides a significant amplification factor, ensuring a robust response in amplifying applications.
  • Operating Temperature: -55°C to +150°C - The MMBT2907AT1 is designed to operate reliably in a wide range of environmental conditions.

Applications

The MMBT2907AT1 is well-suited for various applications, including but not limited to:

  • General-purpose switching and amplification
  • Load drivers in portable devices
  • Signal processing
  • Power management circuits
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBT2907AT1 is no exception. It is manufactured with state-of-the-art technology, ensuring high reliability and performance consistency. The device meets stringent industry standards, making it a reliable choice for critical applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess