Product Overview: MMBT589LT1 - ON Semiconductor
The MMBT589LT1 is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver exceptional functionality and reliability for a wide range of electronic applications. Its compact SOT-23 package makes it an ideal choice for space-constrained applications, while offering the robustness required for industrial-grade products.
Key Features
- Transistor Polarity: PNP - This type of transistor is controlled by the movement of negative charge carriers (electrons).
- Collector-Emitter Voltage (VCEO): The MMBT589LT1 can handle voltages up to 12V between its collector and emitter terminals, providing a versatile range for various circuit designs.
- Collector Current - Continuous (IC): It supports a continuous collector current up to 50mA, making it suitable for driving small loads in electronic circuits.
- DC Current Gain (hFE): The device offers a high DC current gain, which ensures efficient amplification of the input signal.
- Power Dissipation (Pd): With a power dissipation of 225mW, the MMBT589LT1 can manage a moderate amount of power without overheating, making it reliable for continuous operation.
- Operating and Storage Junction Temperature Range: The transistor can operate over a wide temperature range, ensuring stability and performance under varying environmental conditions.
- Package / Case: The SOT-23 package is widely used due to its small footprint and suitability for automated assembly processes.
Applications
The MMBT589LT1 is versatile enough to be used in a variety of applications, including but not limited to:
- Signal processing
- Amplification and switching applications
- Power management
- Consumer electronics
- Automotive modules
- Telecommunication systems
ON Semiconductor's commitment to quality ensures that the MMBT589LT1 meets the requirements for reliability and performance. Whether for prototyping or mass production, this PNP bipolar transistor is an excellent choice for designers and engineers looking for a dependable component that provides consistent operation across various electronic circuits.