EN
  • EN
  • DE
  • IT

MMBT6517LT1

Part No MMBT6517LT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 0.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 1V @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 20 @ 50mA, 10V
Maximum Power Dissipation 225mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 044910-MMBT6517LT1
Ultra Librarian 3D Model Ultra Librarian MMBT6517LT1 CAD Model

Description

ON Semiconductor MMBT6517LT1 Bipolar Transistor

The MMBT6517LT1 from ON Semiconductor is a high-performance bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This NPN transistor is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their reliability and efficiency.

Key Features

  • High Voltage: The MMBT6517LT1 is capable of supporting high voltage applications, making it suitable for use in circuits that require a significant voltage handling capability.
  • High Current: This transistor can manage high current levels, contributing to its versatility in various power and amplification applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, which is critical for power-sensitive designs.
  • Surface-Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this transistor an environmentally friendly choice for electronic manufacturers.

Applications

The MMBT6517LT1 is suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • Switching applications
  • Signal amplification
  • Driver stages in audio amplifiers
  • Linear amplification and switching

Technical Specifications

The MMBT6517LT1 offers a collector-emitter voltage (V<sub>CEO) of 300V, collector current (I<sub>C) of 500mA, and power dissipation (P<sub>D) of 225mW. Its transition frequency (f<sub>T) is specified at 50MHz, providing adequate bandwidth for high-frequency applications.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the MMBT6517LT1 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic products. Furthermore, ON Semiconductor provides extensive technical support and resources to help designers integrate this transistor into their designs smoothly and effectively.

Overall, the MMBT6517LT1 from ON Semiconductor is a robust and versatile component that offers designers a reliable solution for a wide array of electronic circuits requiring high voltage and current capabilities in a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9163 $59.5595
150+ $0.7519 $112.7850
235+ $0.7283 $171.1505
320+ $0.7049 $225.5680
415+ $0.6814 $282.7810
555+ $0.6108 $338.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess