EN
  • EN
  • DE

MMBT918LT1G

Part No MMBT918LT1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS SS VHF NPN 15V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 600MHz
Noise Figure (dB Typ @ f) 6dB @ 60MHz
Gain 11dB
Maximum Power Dissipation 225mW
Typical Gain (hFE) (Min) 20 @ 3mA, 1V
Maximum Current Collector 50mA
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 110218-MMBT918LT1G
Ultra Librarian 3D Model Ultra Librarian MMBT918LT1G CAD Model

Description

The MMBT918LT1G, from ON Semiconductor, is a high-performance NPN silicon bipolar transistor that offers excellent amplification and switching characteristics. This device is specifically designed to cater to a wide range of applications that demand high-speed and low-noise performance.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of approximately 600 MHz, the MMBT918LT1G is well-suited for high-frequency operations, making it ideal for RF and mixer applications.
  • Low Noise Figure: Exhibiting a low noise figure, this transistor is optimal for audio amplifiers and signal processing circuits where noise minimization is crucial.
  • Low Collector-Emitter Saturation Voltage: The low V<sub>CE(sat) allows for efficient operation and reduced power loss, thereby enhancing the overall efficiency of the circuit.
  • Surface Mount Package: Enclosed in a SOT-23 package, the MMBT918LT1G is designed for compact surface mount applications, saving valuable board space.

Applications

The versatility of the MMBT918LT1G allows it to be used in a variety of electronic circuits. Some of the common applications include:

  • RF Amplifiers
  • Local Oscillators
  • Mixers
  • IF Amplifiers
  • Audio Amplifiers
  • Signal Processing

Product Specifications

Parameter Value Configuration Single Collector- Base Voltage (VCBO) 30 V Collector- Emitter Voltage (VCEO) 15 V Emitter- Base Voltage (VEBO) 3 V Collector Current (IC) 50 mA Power Dissipation (Pd) 225 mW Operating Temperature Range -55°C to +150°C

In conclusion, the MMBT918LT1G from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-speed, low-noise NPN transistor into their electronic designs. Its compact form factor and robust performance specifications make it a go-to choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0624 $58.0320
1,980+ $0.0584 $115.6320
3,075+ $0.0564 $173.4300
4,420+ $0.0524 $231.6080
5,735+ $0.0504 $289.0440
7,160+ $0.0484 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,867 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess