EN
  • EN
  • DE

MMBV409LT1

Part No MMBV409LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 1.9
Capacitance Ratio Condition C3/C8
Voltage - Peak Reverse (Max) 20V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 114900-MMBV409LT1
Ultra Librarian 3D Model Ultra Librarian MMBV409LT1 CAD Model

Description

ON Semiconductor MMBV409LT1 Voltage Variable Capacitance Diode

The MMBV409LT1 from ON Semiconductor is a high-performance voltage variable capacitance diode designed for use in VHF and UHF applications. Crafted with precision, this diode is an excellent choice for tuning and filtering applications where high Q and low series resistance are required. The MMBV409LT1 is characterized by its small, compact package and its ability to provide consistent, reliable performance in a variety of electronic circuits.

This diode is particularly suited for applications such as VCOs (Voltage-Controlled Oscillators), RF circuits, and electronic tuning systems. Its variable capacitance feature, controlled by the reverse voltage applied to the diode, makes it an invaluable component for frequency modulation and agile tuning processes. The MMBV409LT1 ensures smooth and precise control over the frequency range, critical for high-end communication systems and signal processing units.

Equipped with a low leakage current and a high breakdown voltage, the MMBV409LT1 is designed for durability and stability. This ensures that the diode can withstand transient conditions and maintain its performance over a wide range of operating conditions. The device is also characterized by its low series resistance, which contributes to its high Q factor, making it an ideal choice for high-frequency applications where efficiency is paramount.

The packaging of the MMBV409LT1 is designed with the industry standard in mind, making it easy to integrate into existing designs without the need for significant layout changes. ON Semiconductor's commitment to quality means that each diode is produced with the highest standards, ensuring that each MMBV409LT1 operates at its best, providing engineers with a reliable and high-quality component for their electronic designs.

Overall, the ON Semiconductor MMBV409LT1 voltage variable capacitance diode is a versatile and reliable component that offers excellent performance for a wide range of electronic applications. Its ability to precisely control capacitance through voltage variation makes it a key element in the design and implementation of modern, high-frequency electronic systems.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1289 $58.0050
1,095+ $0.1058 $115.8510
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess