EN
  • EN
  • DE

MMBZ18VALT1

Part No MMBZ18VALT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 14.5V 25V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff 14.5V
Voltage - Breakdown (Minimum) 17.1V
Voltage - Clamping (Maximum) at Ipp 25V
Current - Peak Pulse (10/1000μs) 1.6A
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ*A
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225083-MMBZ18VALT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMBZ18VALT1 CAD Model

Description

ON Semiconductor MMBZ18VALT1 Zener Voltage Regulators

The MMBZ18VALT1 from ON Semiconductor is a robust Zener voltage regulator designed for electronic systems requiring precise voltage regulation and high reliability. This device is a part of the MMBZxxVALT1 series, which are high-quality voltage regulators that offer excellent protection against overvoltage transients and other voltage-related anomalies.

Key Features

  • Regulation: This Zener diode offers a nominal Zener voltage of 18V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a total power dissipation of 225mW, the MMBZ18VALT1 can handle moderate amounts of power, making it suitable for a wide range of electronic circuits.
  • Package: The device comes in a small SOT-23 surface-mount package, which is ideal for space-constrained applications.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding sensitive electronic components from static electricity damage.
  • Thermal Stability: The MMBZ18VALT1 is characterized for operation from -55°C to +150°C, ensuring reliable performance across a broad temperature range.
  • Regulatory Compliance: This product is compliant with RoHS and REACH environmental regulations, ensuring its suitability for use in environmentally sensitive applications.

Applications

The MMBZ18VALT1 is versatile and can be used in a variety of applications, including:

  • Power supply management
  • Voltage and transient protection
  • Consumer electronics
  • Computing devices
  • Telecommunication systems
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ18VALT1 is no exception. It is produced with high manufacturing standards, ensuring that each device meets the company's stringent reliability criteria. Customers can trust the MMBZ18VALT1 for consistent performance and long-term durability in their electronic designs.

In summary, the MMBZ18VALT1 Zener voltage regulator from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient solution to manage voltage levels within their electronic systems. Its compact form factor, thermal stability, and compliance with environmental standards make it a highly desirable component for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0621 $57.7530
2,265+ $0.0511 $115.7415
3,505+ $0.0494 $173.1470
4,835+ $0.0478 $231.1130
6,235+ $0.0464 $289.3040
8,360+ $0.0415 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess