EN
  • EN
  • DE

MMBZ5245BLT1

Part No MMBZ5245BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 15V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 16 Ohms
Current - Reverse Leakage at Vr 100nA at 11V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5245B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225168-MMBZ5245BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5245BLT1 CAD Model

Description

ON Semiconductor MMBZ5245BLT1 Zener Diode

The MMBZ5245BLT1 from ON Semiconductor is a robust and reliable Zener diode, designed to provide precision voltage regulation and protection in a range of electronic circuits. This surface-mount Zener diode is a popular choice for engineers and designers due to its stable performance and compact SOT-23 package, which makes it suitable for high-density circuit board designs.

Key Features

  • Voltage Regulation: This diode offers a nominal Zener voltage of 15V, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: It is capable of dissipating a maximum power of 225 mW, which helps to maintain stability and performance under varying electrical conditions.
  • Tolerance: The MMBZ5245BLT1 features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive components.
  • Package: Encased in a small SOT-23 package, this diode is designed for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • Operating Temperature Range: It can operate within a temperature range of -55°C to +150°C, ensuring reliability across diverse environmental conditions.

Applications

The MMBZ5245BLT1 is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as TVs, radios, and computers for voltage stabilization.
  • Industrial equipment where consistent voltage levels are critical for performance and safety.
  • Telecommunication devices, providing protection against overvoltage conditions.
  • Power management systems, ensuring stable operation of the circuitry.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5245BLT1 is no exception. This Zener diode is manufactured to meet high industry standards, ensuring long-term reliability for your electronic projects. Whether you're designing a complex industrial system or a simple consumer electronic device, the MMBZ5245BLT1 is an excellent choice for maintaining voltage integrity.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0333 $57.9420
3,705+ $0.0312 $115.5960
5,750+ $0.0302 $173.6500
8,265+ $0.0280 $231.4200
10,730+ $0.0270 $289.7100
13,455+ $0.0258 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,910 pieces
MOQ: 1740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess