EN
  • EN
  • DE

MMDF3N04HDR2G

Part No MMDF3N04HDR2G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 3.4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 3.4A
Maximum Rds On at Id,Vgs 80 mOhm @ 3.4A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 28nC @ 10V
Max Input Capacitance 900pF @ 32V
Maximum Power Dissipation 1.39W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116901-MMDF3N04HDR2G
Ultra Librarian 3D Model Ultra Librarian MMDF3N04HDR2G CAD Model

Description

ON Semiconductor MMDF3N04HDR2G N-Channel Power MOSFET

The MMDF3N04HDR2G from ON Semiconductor is a highly efficient, robust and reliable N-Channel Power MOSFET designed for a variety of applications that require high-density power management. This component is an integral part of power conversion and switching circuits, making it a go-to choice for engineers and designers looking to optimize their systems for performance and energy efficiency.

Constructed using advanced PowerTrench® technology, the MMDF3N04HDR2G delivers exceptional R<sub>DS(on) performance, which translates to reduced conduction losses and improved overall efficiency. This feature is particularly beneficial in applications where low on-resistance is crucial for achieving high efficiency, such as DC-DC converters, power supplies, and motor drives.

With a drain-to-source voltage (V<sub>DSS) of 40V and a continuous drain current (I<sub>D) of 3A, this MOSFET can handle significant power levels, making it suitable for a wide range of industrial, consumer, and automotive applications. Its power dissipation (P<sub>D) of 2.5W ensures that the device can maintain optimal performance even under challenging conditions.

The MMDF3N04HDR2G also features a low gate charge (Q<sub>G), which enhances its switching performance. This attribute is essential for high-speed switching applications, allowing for faster turn-on and turn-off times, and minimizing switching losses. The device's fast switching speed is complemented by its robustness against repetitive avalanche events, ensuring long-term reliability and stability in circuits that experience frequent voltage spikes.

Designed with a compact and surface-mountable DPAK (TO-252) package, the MMDF3N04HDR2G offers a space-saving solution that is easy to integrate into PCB designs. The package is optimized for automated assembly processes, which can help reduce manufacturing costs and time to market for products incorporating this MOSFET.

In summary, the MMDF3N04HDR2G from ON Semiconductor is a versatile and efficient N-Channel Power MOSFET that offers low on-resistance, high-speed switching, and robust performance in a compact package. It is an ideal choice for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess