The MMFT1N10ET3 from ON Semiconductor is a robust N-channel power MOSFET designed for high-efficiency power management tasks. This component is a crucial element in a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers. Its advanced technology ensures reliable performance in the most demanding environments.
Key Features
- High Drain-Source Breakdown Voltage (V<sub>DSS): With a V<sub>DSS of 100V, the MMFT1N10ET3 can handle high voltage applications with ease.
- Low On-Resistance (R<sub>DS(on)): The low on-resistance of this MOSFET ensures minimal power loss and improved efficiency, making it suitable for power-intensive applications.
- High Continuous Drain Current (I<sub>D): It supports a continuous drain current of up to 7.8 A, providing ample current for a variety of electronic circuits.
- High-Speed Switching: Designed for fast switching applications, the MMFT1N10ET3 minimizes transition losses.
- Thermal Stability: It is capable of operating over a wide temperature range, ensuring performance stability under thermal stress.
Product Specifications
Parameter
Value
V<sub>DSS (Drain-Source Breakdown Voltage)
100V
R<sub>DS(on) (Static Drain-Source On-Resistance)
0.55 Ohms
I<sub>D (Continuous Drain Current)
7.8 A
Package
Surface Mount
Applications
The MMFT1N10ET3 is ideal for a variety of applications, including:
- Power Supply Circuits
- DC-to-DC Converters
- Motor Control Systems
- Automotive and Industrial Systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MMFT1N10ET3 is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring a dependable solution for designers and engineers.